Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8-1#TRMPBF 783785-LTC3872HTS8-1#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783785-LTC3872HTS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783785-LTC3872HTS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8-1#TRMPBF - 783785-LTC3872HTS8-1#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8-1#TRMPBF
783785-LTC3872HTS8-1#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8-1#TRMPBF 783785-LTC3872HTS8-1#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783785-LTC3872HTS8-1 #TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783785-LTC3872HTS8-1#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3872
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783785-LTC3872HTS8-1#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HTS8-1#TRMPBF
Configuration / Function Boost; Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480EMSE#TRPBF - 020401-LT3480EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1871IMS#TRPBF - 020519-LTC1871IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IN8#PBF - 1058082-LT1244IN8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details