Manufacturer: Linear Technology
Win Source Part Number: 783784-LTC3872HDDB#T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3872
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G;
Introduction Date: May 16, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783784-LTC3872HDDB#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872HDDB#TRPBF |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 8-WFDFN Exposed Pad |