Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8-1#TRPBF 783783-LTC3872ETS8-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783783-LTC3872ETS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783783-LTC3872ETS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8-1#TRPBF - 783783-LTC3872ETS8-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8-1#TRPBF
783783-LTC3872ETS8-1#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8-1#TRPBF 783783-LTC3872ETS8-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783783-LTC3872ETS8-1 #TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 550kHz Control Features: Current Limit, Enable, Soft Start Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3872-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783783-LTC3872ETS8-1#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 550kHz
Control Features: Current Limit, Enable, Soft Start
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3872-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Alternative Parts (Cross-Reference): XC6367D101MR-G; XC6367B103MR; XC6367D103MR; XC6367B103MR-G;
Introduction Date: February 10, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783783-LTC3872ETS8-1#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872ETS8-1#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH/TRPBF - 072589-LTC3728LCUH/TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3800EFE#PBF - 020422-LT3800EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-TSSOP-EP
View Details