Manufacturer: Linear Technology
Win Source Part Number: 783772-LTC3865EUH#TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 770kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3865
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): MAX16933CATIS/VY+; MAX16933CATIR/VY+T; MAX16933CATIS/VY+T; MAX16933CATIR/VY+;
Introduction Date: February 04, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783772-LTC3865EUH#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3865EUH#TRPBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 32-WFQFN Exposed Pad |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking |