Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EDE#PBF 783767-LTC3864EDE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783767-LTC3864EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 850kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3864 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): L6706; CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381; Introduction Date: October 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783767-LTC3864EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 850kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3864 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): L6706; CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381; Introduction Date: October 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EDE#PBF - 783767-LTC3864EDE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EDE#PBF
783767-LTC3864EDE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EDE#PBF 783767-LTC3864EDE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783767-LTC3864EDE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 50kHz ~ 850kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 3.5 V ~ 60 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3864 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (4x3) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): L6706; CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381; Introduction Date: October 23, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783767-LTC3864EDE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 850kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 3.5 V ~ 60 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3864
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (4x3)
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): L6706; CHL8214-00CRT; CHL8214-04CRT; ISL6324AIRZ-TR5381;
Introduction Date: October 23, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783767-LTC3864EDE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3864EDE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-WFDFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3200ES6-5 - 089989-LTC3200ES6-5 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824HMSE#PBF - 072598-LTC3824HMSE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1245IS8#TRPBF - 1058088-LT1245IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR-SYNC#PBF - 1058391-LT1506CR-SYNC#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details