Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HFE-2#PBF 783760-LTC3862HFE-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783760-LTC3862HFE-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 75kHz ~ 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 5.5 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3862-2 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LM3430SD/NOPB; MAX17290ETCE+; MAX17290ETCF+; MAX17290ETCD+; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783760-LTC3862HFE-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 75kHz ~ 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 5.5 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3862-2 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LM3430SD/NOPB; MAX17290ETCE+; MAX17290ETCF+; MAX17290ETCD+; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HFE-2#PBF - 783760-LTC3862HFE-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HFE-2#PBF
783760-LTC3862HFE-2#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HFE-2#PBF 783760-LTC3862HFE-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 783760-LTC3862HFE-2# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 75kHz ~ 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 5.5 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3862-2 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LM3430SD/NOPB; MAX17290ETCE+; MAX17290ETCF+; MAX17290ETCD+; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783760-LTC3862HFE-2#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 75kHz ~ 500kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Supply Voltage: 5.5 V ~ 36 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3862-2
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP-EP
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): LM3430SD/NOPB; MAX17290ETCE+; MAX17290ETCF+; MAX17290ETCD+;
Introduction Date: March 21, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783760-LTC3862HFE-2#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862HFE-2#PBF
Configuration / Function Boost; Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Soft Start
Unlock Full Specs
to access all available technical data