Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862EFE#PBF 783754-LTC3862EFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783754-LTC3862EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 75kHz ~ 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3862 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LA5661M; BD9031FV-CE2; LM3430SD/NOPB; LM3430SDX/NOPB; Introduction Date: June 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783754-LTC3862EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 75kHz ~ 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3862 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LA5661M; BD9031FV-CE2; LM3430SD/NOPB; LM3430SDX/NOPB; Introduction Date: June 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862EFE#PBF - 783754-LTC3862EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862EFE#PBF
783754-LTC3862EFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862EFE#PBF 783754-LTC3862EFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783754-LTC3862EFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, SEPIC Frequency - Switching: 75kHz ~ 500kHz Control Features: Enable, Frequency Control, Phase Control, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3862 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP-EP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LA5661M; BD9031FV-CE2; LM3430SD/NOPB; LM3430SDX/NOPB; Introduction Date: June 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783754-LTC3862EFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, SEPIC
Frequency - Switching: 75kHz ~ 500kHz
Control Features: Enable, Frequency Control, Phase Control, Soft Start
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3862
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP-EP
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): LA5661M; BD9031FV-CE2; LM3430SD/NOPB; LM3430SDX/NOPB;
Introduction Date: June 16, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783754-LTC3862EFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3862EFE#PBF
Configuration / Function Boost; Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Phase Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850IUF#PBF - 020622-LTC3850IUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN - 1016774-LT1105IN - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Output Voltage 20 volts
Operating Temperature -40 C (-40 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Buck-Boost
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details