Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AHUHF#PBF 783745-LTC3859AHUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783745-LTC3859AHUHF# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3859A Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 99%, 100% Alternative Parts (Cross-Reference): LTC3859AHFE#TRPBF; LTC3859AHFE#PBF; LTC3859AHUHF#TRPBF; LTC3859AEUHF#PBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783745-LTC3859AHUHF# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3859A Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 99%, 100% Alternative Parts (Cross-Reference): LTC3859AHFE#TRPBF; LTC3859AHFE#PBF; LTC3859AHUHF#TRPBF; LTC3859AEUHF#PBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AHUHF#PBF - 783745-LTC3859AHUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AHUHF#PBF
783745-LTC3859AHUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AHUHF#PBF 783745-LTC3859AHUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783745-LTC3859AHUHF# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down, Step-Up/Step-Down Topology: Buck, Buck-Boost, SEPIC Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3859A Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 99%, 100% Alternative Parts (Cross-Reference): LTC3859AHFE#TRPBF; LTC3859AHFE#PBF; LTC3859AHUHF#TRPBF; LTC3859AEUHF#PBF; Introduction Date: March 17, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783745-LTC3859AHUHF#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 38-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down, Step-Up/Step-Down
Topology: Buck, Buck-Boost, SEPIC
Frequency - Switching: 115kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3859A
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Duty Cycle (Maximum): 99%, 100%
Alternative Parts (Cross-Reference): LTC3859AHFE#TRPBF; LTC3859AHFE#PBF; LTC3859AHUHF#TRPBF; LTC3859AEUHF#PBF;
Introduction Date: March 17, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783745-LTC3859AHUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3859AHUHF#PBF
Configuration / Function Buck; Boost; Buck, Buck-Boost, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3#TRPBF - 100329-LTC1147CS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375IS8#TRPBF - 1058230-LT1375IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1142CG - 072430-LTC1142CG - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details