Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3858EUH-2#TRPBF 783739-LTC3858EUH-2#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783739-LTC3858EUH-2# TRPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Supply Voltage: 4 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3858-2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3623MTRPBF; UC2874DW-2G4; ISL6324AIRZ; RT9218PS; Introduction Date: November 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783739-LTC3858EUH-2# TRPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Supply Voltage: 4 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3858-2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3623MTRPBF; UC2874DW-2G4; ISL6324AIRZ; RT9218PS; Introduction Date: November 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3858EUH-2#TRPBF - 783739-LTC3858EUH-2#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3858EUH-2#TRPBF
783739-LTC3858EUH-2#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3858EUH-2#TRPBF 783739-LTC3858EUH-2#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783739-LTC3858EUH-2# TRPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start Supply Voltage: 4 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3858-2 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): IR3623MTRPBF; UC2874DW-2G4; ISL6324AIRZ; RT9218PS; Introduction Date: November 24, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783739-LTC3858EUH-2#TRPBF
Series: PolyPhase
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Supply Voltage: 4 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3858-2
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): IR3623MTRPBF; UC2874DW-2G4; ISL6324AIRZ; RT9218PS;
Introduction Date: November 24, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783739-LTC3858EUH-2#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3858EUH-2#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3854EDDB#TRPBF - 103793-LTC3854EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 12-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3736EGN#PBF - 020608-LTC3736EGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1375CS8-5#TRPBF - 1058225-LT1375CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details