Manufacturer: Linear Technology
Win Source Part Number: 783736-LTC3858EGN-1#
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 105kHz ~ 835kHz, 350kHz ~ 535kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3858-1
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): UC3874DW-1G4; UC3874DW-1; UC3874DWTR-1; UC3874DW-2G4;
Introduction Date: July 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783736-LTC3858EGN-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3858EGN-1#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 28-SSOP (0.154", 3.90mm Width) |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start |