Manufacturer: Linear Technology
Win Source Part Number: 783726-LTC3851IGN#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 750kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking
Supply Voltage: 4 V ~ 38 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3851
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): UC3874QTR-1; UC3874Q-1; IR3566BMTYPBF; IR3566BMTRPBF;
Introduction Date: July 02, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783726-LTC3851IGN#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851IGN#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SSOP; Other; 16-SSOP (0.154", 3.90mm Width) |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start, Tracking |