Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3838EUHF-1#PBF 783702-LTC3838EUHF-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783702-LTC3838EUHF-1 #PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3838 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): UC3874DWTR-1; ISL6324AIRZ; CS5302GDWR28; XCP5201MNR2; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783702-LTC3838EUHF-1 #PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3838 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): UC3874DWTR-1; ISL6324AIRZ; CS5302GDWR28; XCP5201MNR2; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3838EUHF-1#PBF - 783702-LTC3838EUHF-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3838EUHF-1#PBF
783702-LTC3838EUHF-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3838EUHF-1#PBF 783702-LTC3838EUHF-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783702-LTC3838EUHF-1 #PBF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 2MHz Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3838 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Alternative Parts (Cross-Reference): UC3874DWTR-1; ISL6324AIRZ; CS5302GDWR28; XCP5201MNR2; Introduction Date: February 14, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783702-LTC3838EUHF-1#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Control Features: Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3838
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Alternative Parts (Cross-Reference): UC3874DWTR-1; ISL6324AIRZ; CS5302GDWR28; XCP5201MNR2;
Introduction Date: February 14, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783702-LTC3838EUHF-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3838EUHF-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1302CS8#TRPBF - 1058114-LT1302CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8-5#TRPBF - 1058119-LT1304CS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1246CS8#TRPBF - 1058089-LT1246CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details