Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3835EGN-1#PBF 783696-LTC3835EGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783696-LTC3835EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): TPS40070PWPRG4; LTC1735IGN-1#PBF; LTC3835EGN-1#PBF; LTC3835EGN-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783696-LTC3835EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): TPS40070PWPRG4; LTC1735IGN-1#PBF; LTC3835EGN-1#PBF; LTC3835EGN-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3835EGN-1#PBF - 783696-LTC3835EGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3835EGN-1#PBF
783696-LTC3835EGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3835EGN-1#PBF 783696-LTC3835EGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783696-LTC3835EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): TPS40070PWPRG4; LTC1735IGN-1#PBF; LTC3835EGN-1#PBF; LTC3835EGN-1#TRPBF; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783696-LTC3835EGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 530kHz
Control Features: Enable, Soft Start, Tracking
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): TPS40070PWPRG4; LTC1735IGN-1#PBF; LTC3835EGN-1#PBF; LTC3835EGN-1#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783696-LTC3835EGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3835EGN-1#PBF
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1933ES6#TRPBF - 072334-LT1933ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CS8-3.3TR - 072282-LT1506CS8-3.3TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1242CS8#TRPBF - 102512-LT1242CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details