Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EUFD#PBF 783693-LTC3834EUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783693-LTC3834EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3834 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX20098ATEF/VY+; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783693-LTC3834EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3834 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX20098ATEF/VY+; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EUFD#PBF - 783693-LTC3834EUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EUFD#PBF
783693-LTC3834EUFD#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EUFD#PBF 783693-LTC3834EUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783693-LTC3834EUFD#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 530kHz Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3834 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX20098ATEF/VY+; Introduction Date: December 05, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783693-LTC3834EUFD#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 530kHz
Control Features: Enable, Phase Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3834
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): SC4612HMLTRT; MAX17232ETIS+T; MAX17233ETIR+T; MAX20098ATEF/VY+;
Introduction Date: December 05, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783693-LTC3834EUFD#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3834EUFD#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 20-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1373IS8#TRPBF - 1058202-LT1373IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CS8 - 088084-LTC1144CS8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3872EDDB#TRPBF - 020626-LTC3872EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Transistor Driver
Package Type Other; 8-DFN (3x2)
View Details