Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831IGN#PBF 783689-LTC3831IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783689-LTC3831IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, DDR Mounting: SMD Voltage - Output: 1.27 V ~ 4 V Voltage - Input: 3 V ~ 8 V Number of Outputs: 1 Family Name: LTC3830 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: December 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783689-LTC3831IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, DDR Mounting: SMD Voltage - Output: 1.27 V ~ 4 V Voltage - Input: 3 V ~ 8 V Number of Outputs: 1 Family Name: LTC3830 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: December 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831IGN#PBF - 783689-LTC3831IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831IGN#PBF
783689-LTC3831IGN#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831IGN#PBF 783689-LTC3831IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783689-LTC3831IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Applications: Controller, DDR Mounting: SMD Voltage - Output: 1.27 V ~ 4 V Voltage - Input: 3 V ~ 8 V Number of Outputs: 1 Family Name: LTC3830 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL; Introduction Date: December 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783689-LTC3831IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Applications: Controller, DDR
Mounting: SMD
Voltage - Output: 1.27 V ~ 4 V
Voltage - Input: 3 V ~ 8 V
Number of Outputs: 1
Family Name: LTC3830
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): FAN5037MX; UCC3882PWTR-1; FAN5037MXNL; FAN5037M_NL;
Introduction Date: December 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783689-LTC3831IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3831IGN#PBF
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1587CM#PBF - 072303-LT1587CM#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3.3#TRPBF - 020317-LT1763CS8-3.3#TRPBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
Integrated Circuits(ICs) - 072361-LT3023EDD - Win Source Electronics
Specs
Package Type Other; 10-WFDFN Exposed Pad
Dropout Voltage 0.3000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1121CN8-5 - 072204-LT1121CN8-5 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details