Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830-1ES8#PBF 783685-LTC3830-1ES8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783685-LTC3830-1ES8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 3 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3830-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): NJU7630M-TE1; NJU#7630M-TE1; NJU#7630M; CHL8214-04CRT; Introduction Date: November 26, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783685-LTC3830-1ES8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 3 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3830-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): NJU7630M-TE1; NJU#7630M-TE1; NJU#7630M; CHL8214-04CRT; Introduction Date: November 26, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830-1ES8#PBF - 783685-LTC3830-1ES8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830-1ES8#PBF
783685-LTC3830-1ES8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830-1ES8#PBF 783685-LTC3830-1ES8#PBF
Manufacturer: Linear Technology Win Source Part Number: 783685-LTC3830-1ES8# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 3 V ~ 8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3830-1 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Duty Cycle (Maximum): 95% Alternative Parts (Cross-Reference): NJU7630M-TE1; NJU#7630M-TE1; NJU#7630M; CHL8214-04CRT; Introduction Date: November 26, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783685-LTC3830-1ES8#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 3 V ~ 8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3830-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): NJU7630M-TE1; NJU#7630M-TE1; NJU#7630M; CHL8214-04CRT;
Introduction Date: November 26, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783685-LTC3830-1ES8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3830-1ES8#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data