Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3829EUHF#PBF 783682-LTC3829EUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783682-LTC3829EUHF#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 770kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3829 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 94% Alternative Parts (Cross-Reference): MAX1744EUB-TG069; MAX1744AUB/V+T; MAX1744AUB-T; MAX1744EUB; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783682-LTC3829EUHF#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 770kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3829 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 94% Alternative Parts (Cross-Reference): MAX1744EUB-TG069; MAX1744AUB/V+T; MAX1744AUB-T; MAX1744EUB; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3829EUHF#PBF - 783682-LTC3829EUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3829EUHF#PBF
783682-LTC3829EUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3829EUHF#PBF 783682-LTC3829EUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783682-LTC3829EUHF#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 770kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3829 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 94% Alternative Parts (Cross-Reference): MAX1744EUB-TG069; MAX1744AUB/V+T; MAX1744AUB-T; MAX1744EUB; Introduction Date: April 19, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783682-LTC3829EUHF#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 770kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3829
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Duty Cycle (Maximum): 94%
Alternative Parts (Cross-Reference): MAX1744EUB-TG069; MAX1744AUB/V+T; MAX1744AUB-T; MAX1744EUB;
Introduction Date: April 19, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783682-LTC3829EUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3829EUHF#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474IS8-5#TRPBF - 002792-LTC1474IS8-5#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1507CS8#TRPBF - 1058401-LT1507CS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN#PBF - 072581-LTC3703IGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCUH#PBF - 020604-LTC3728LCUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details