Manufacturer: Linear Technology
Win Source Part Number: 783674-LTC3823IUH#PB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, On Time Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3823
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): MIC2102YML-TR; MIC2101YML-TR; CHL8214-00CRT; CHL8214-04CRT;
Introduction Date: January 02, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783674-LTC3823IUH#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3823IUH#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 32-WFQFN Exposed Pad |