Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#PBF 783671-LTC3822EGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783671-LTC3822EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz, 550kHz, 750kHz Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 2.75 V ~ 4.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3822-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): LM1770TMF; LM1770UMFX; TPS40041DRB; LM1770TMFX; Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783671-LTC3822EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz, 550kHz, 750kHz Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 2.75 V ~ 4.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3822-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): LM1770TMF; LM1770UMFX; TPS40041DRB; LM1770TMFX; Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#PBF - 783671-LTC3822EGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#PBF
783671-LTC3822EGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#PBF 783671-LTC3822EGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783671-LTC3822EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz, 550kHz, 750kHz Control Features: Enable, Power Good, Soft Start, Tracking Supply Voltage: 2.75 V ~ 4.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3822-1 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 99% Alternative Parts (Cross-Reference): LM1770TMF; LM1770UMFX; TPS40041DRB; LM1770TMFX; Introduction Date: October 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783671-LTC3822EGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz, 550kHz, 750kHz
Control Features: Enable, Power Good, Soft Start, Tracking
Supply Voltage: 2.75 V ~ 4.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3822-1
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): LM1770TMF; LM1770UMFX; TPS40041DRB; LM1770TMFX;
Introduction Date: October 25, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783671-LTC3822EGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3822EGN-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data