Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3815EUFE#PBF 783667-LTC3815EUFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783667-LTC3815EUFE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Family Name: LTC3815 Output Voltage: 0.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Output Voltage MAX: 3.96V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1623EAP+; MAX1623EAP+T; MAX16962SAUEA/V+; MAX16962SATEA/V+T; Introduction Date: June 09, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783667-LTC3815EUFE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Family Name: LTC3815 Output Voltage: 0.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Output Voltage MAX: 3.96V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1623EAP+; MAX1623EAP+T; MAX16962SAUEA/V+; MAX16962SATEA/V+T; Introduction Date: June 09, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3815EUFE#PBF - 783667-LTC3815EUFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3815EUFE#PBF
783667-LTC3815EUFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3815EUFE#PBF 783667-LTC3815EUFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783667-LTC3815EUFE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-WFQFN Exposed Pad Mounting: SMD Output Type: Programmable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 6A Family Name: LTC3815 Output Voltage: 0.4V Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (4x6) Output Voltage MAX: 3.96V Input Voltage MIN: 2.25V Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): MAX1623EAP+; MAX1623EAP+T; MAX16962SAUEA/V+; MAX16962SATEA/V+T; Introduction Date: June 09, 2015 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783667-LTC3815EUFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-WFQFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: LTC3815
Output Voltage: 0.4V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (4x6)
Output Voltage MAX: 3.96V
Input Voltage MIN: 2.25V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX1623EAP+; MAX1623EAP+T; MAX16962SAUEA/V+; MAX16962SATEA/V+T;
Introduction Date: June 09, 2015
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783667-LTC3815EUFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3815EUFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Programmable
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#PBF - 105311-LT1307CMS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EUH#PBF - 020619-LTC3827EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3112EFE#PBF - 041258-LTC3112EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details