Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813IG#TRPBF 783665-LTC3813IG#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783665-LTC3813IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Control Features: Enable, Power Good, Soft Start Supply Voltage: 6.35 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3813 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LM5022MM/NOPB; LM5022MMX/NOPB; LM5022MME/NOPB; LA5661M; Introduction Date: June 07, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783665-LTC3813IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Control Features: Enable, Power Good, Soft Start Supply Voltage: 6.35 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3813 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LM5022MM/NOPB; LM5022MMX/NOPB; LM5022MME/NOPB; LA5661M; Introduction Date: June 07, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813IG#TRPBF - 783665-LTC3813IG#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813IG#TRPBF
783665-LTC3813IG#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813IG#TRPBF 783665-LTC3813IG#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783665-LTC3813IG#TRP BF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Control Features: Enable, Power Good, Soft Start Supply Voltage: 6.35 V ~ 14 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3813 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): LM5022MM/NOPB; LM5022MMX/NOPB; LM5022MME/NOPB; LA5661M; Introduction Date: June 07, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783665-LTC3813IG#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 6.35 V ~ 14 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3813
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): LM5022MM/NOPB; LM5022MMX/NOPB; LM5022MME/NOPB; LA5661M;
Introduction Date: June 07, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783665-LTC3813IG#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3813IG#TRPBF
Configuration / Function Boost; Boost
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704EMS#PBF - 072582-LTC3704EMS#PBF - Win Source Electronics
Specs
Configuration / Function Cuk
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3580IMS8E#PBF - 072381-LT3580IMS8E#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Cuk, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147LCS8 - 072434-LTC1147LCS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details