Manufacturer: Linear Technology
Win Source Part Number: 783656-LTC3809EDD-1#
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 550kHz
Control Features: Enable, Soft Start, Tracking
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3809-1
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LM3475MFX; CHL8214-06CRT; CHL8214-00CRT; CHL8214-03CRT;
Introduction Date: August 24, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783656-LTC3809EDD-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3809EDD-1#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 10-WFDFN Exposed Pad |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start, Tracking |