The LTC3807EUDC#PBF is a high-performance step-down DC/DC controller designed for driving an all N-channel synchronous power MOSFET stage. It operates within a wide input voltage range of 4V to 38V, with a maximum input voltage of 40V. The output voltage can be programmed between 0.8V and 24V, making it suitable for various applications including automotive systems and battery-powered devices. This controller features a low quiescent current of 50OºA, which is beneficial for extending battery life in portable applications. It supports phase-lockable frequency operation from 75kHz to 750kHz and allows for programmable fixed frequency settings between 50kHz and 900kHz. The LTC3807 also includes selectable modes for continuous, pulse-skipping, or low ripple burst mode operation at light loads, along with adjustable output voltage soft-start and tracking capabilities. Additional features include output overvoltage protection, a power good output voltage monitor, and selectable current limit settings. The device is available in a compact 20-pin QFN package, making it suitable for space-constrained designs. The LTC3807EUDC#PBF is rated for operation over a temperature range of -40°C to 125°C, ensuring reliability in demanding environments.
Manufacturer: Linear Technology
Win Source Part Number: 783649-LTC3807EUDC#P
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 50kHz ~ 900kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start, Tracking
Supply Voltage: 4 V ~ 38 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3807
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Duty Cycle (Maximum): 99%
Alternative Parts (Cross-Reference): MIC2102YML-TR; MIC2101YML-TR; BD9778F-E2; BD9778F;
Introduction Date: August 08, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783649-LTC3807EUDC#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3807EUDC#PBF |
| Configuration / Function | Buck; Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 20-WFQFN Exposed Pad |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start, Tracking |