Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD-5#PBF 783643-LTC3805EDD-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783643-LTC3805EDD-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Supply Voltage: 3.95 V ~ 9.5 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3805-5 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX; Introduction Date: February 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783643-LTC3805EDD-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Supply Voltage: 3.95 V ~ 9.5 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3805-5 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX; Introduction Date: February 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD-5#PBF - 783643-LTC3805EDD-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD-5#PBF
783643-LTC3805EDD-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD-5#PBF 783643-LTC3805EDD-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 783643-LTC3805EDD-5# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-WFDFN Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Up/Step-Down Topology: Boost, Flyback, SEPIC Frequency - Switching: 70kHz ~ 700kHz Control Features: Enable, Soft Start Supply Voltage: 3.95 V ~ 9.5 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3805-5 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX; Introduction Date: February 15, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783643-LTC3805EDD-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-WFDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 70kHz ~ 700kHz
Control Features: Enable, Soft Start
Supply Voltage: 3.95 V ~ 9.5 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3805-5
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Duty Cycle (Maximum): 80%
Alternative Parts (Cross-Reference): FAN501MPX; MAX17690ATE+; MAX17690ATE+T; FAN501AMPX;
Introduction Date: February 15, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783643-LTC3805EDD-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3805EDD-5#PBF
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Transistor Driver
Package Type Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1767EMS8E#PBF - 089451-LT1767EMS8E - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3203EDD-1#TRPBF - 103804-LTC3203EDD-1#TRPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Programmable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1474CMS8-3.3/TR - 072475-LTC1474CMS8-3.3/TR - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost, SEPIC
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details