Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRMPBF 783642-LTC3803MPS6-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783642-LTC3803MPS6-5 #TRMPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 8.1 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501AMPX; FAN501MPX; MAX17690ATE+; MAX17690ATE+T; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783642-LTC3803MPS6-5 #TRMPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 8.1 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501AMPX; FAN501MPX; MAX17690ATE+; MAX17690ATE+T; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRMPBF - 783642-LTC3803MPS6-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRMPBF
783642-LTC3803MPS6-5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRMPBF 783642-LTC3803MPS6-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783642-LTC3803MPS6-5 #TRMPBF Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 8.1 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): FAN501AMPX; FAN501MPX; MAX17690ATE+; MAX17690ATE+T; Introduction Date: August 18, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783642-LTC3803MPS6-5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable
Supply Voltage: 4 V ~ 8.1 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3803
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Duty Cycle (Maximum): 80%
Alternative Parts (Cross-Reference): FAN501AMPX; FAN501MPX; MAX17690ATE+; MAX17690ATE+T;
Introduction Date: August 18, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783642-LTC3803MPS6-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803MPS6-5#TRMPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data