Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-5#TRMPBF 783641-LTC3803IS6-5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783641-LTC3803IS6-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 8.1 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): UC3572NG4; UC2572J; UC2572N; UC2572NG4; Introduction Date: November 23, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783641-LTC3803IS6-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 8.1 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): UC3572NG4; UC2572J; UC2572N; UC2572NG4; Introduction Date: November 23, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-5#TRMPBF - 783641-LTC3803IS6-5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-5#TRMPBF
783641-LTC3803IS6-5#TRMPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-5#TRMPBF 783641-LTC3803IS6-5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783641-LTC3803IS6-5# TRMPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Flyback Frequency - Switching: 200kHz Control Features: Current Limit, Enable Supply Voltage: 4 V ~ 8.1 V Number of Outputs: 1 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3803-5 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Duty Cycle (Maximum): 80% Alternative Parts (Cross-Reference): UC3572NG4; UC2572J; UC2572N; UC2572NG4; Introduction Date: November 23, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783641-LTC3803IS6-5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Frequency - Switching: 200kHz
Control Features: Current Limit, Enable
Supply Voltage: 4 V ~ 8.1 V
Number of Outputs: 1
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3803-5
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Duty Cycle (Maximum): 80%
Alternative Parts (Cross-Reference): UC3572NG4; UC2572J; UC2572N; UC2572NG4;
Introduction Date: November 23, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783641-LTC3803IS6-5#TRMPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3803IS6-5#TRMPBF
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3547EDDB#TRPBF - 087241-LTC3547EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LT1244IS8#PBF - 1058083-LT1244IS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1082CQ#PBF - 1057759-LT1082CQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1304CS8#PBF - 099447-LT1304CS8#PBF - Win Source Electronics
Specs
Configuration / Function Boost, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details