Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EGN-1#PBF 783636-LTC3788EGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783636-LTC3788EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3788-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LTC3788EGN-1; LTC3788IUH#PBF; LTC3788EUH#PBF; LTC3788IUH#TRPBF; Introduction Date: December 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783636-LTC3788EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3788-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LTC3788EGN-1; LTC3788IUH#PBF; LTC3788EUH#PBF; LTC3788IUH#TRPBF; Introduction Date: December 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EGN-1#PBF - 783636-LTC3788EGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EGN-1#PBF
783636-LTC3788EGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EGN-1#PBF 783636-LTC3788EGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783636-LTC3788EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3788-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LTC3788EGN-1; LTC3788IUH#PBF; LTC3788EUH#PBF; LTC3788IUH#TRPBF; Introduction Date: December 07, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783636-LTC3788EGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 105kHz ~ 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3788-1
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): LTC3788EGN-1; LTC3788IUH#PBF; LTC3788EUH#PBF; LTC3788IUH#TRPBF;
Introduction Date: December 07, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783636-LTC3788EGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3788EGN-1#PBF
Configuration / Function Boost; Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data