Manufacturer: Linear Technology
Win Source Part Number: 783633-LTC3787EUFD#P
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 105kHz ~ 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3787
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): BD9031FV-CE2; LA5661M; LM3430SD/NOPB; MAX17290EUBA+;
Introduction Date: September 07, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783633-LTC3787EUFD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3787EUFD#PBF |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start |