Manufacturer: Linear Technology
Win Source Part Number: 783626-LTC3784IUFD#P
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 105kHz ~ 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3784
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x5)
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): LM5022MM/NOPB; LM5022MMX/NOPB; LM5022MME/NOPB; LA5661M;
Introduction Date: February 10, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 783626-LTC3784IUFD#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784IUFD#PBF |
| Configuration / Function | Boost; Boost |
| Output Voltage Type | Transistor Driver |
| Package Type | Other; 28-WFQFN Exposed Pad |
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start |