Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784IGN#PBF 783625-LTC3784IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783625-LTC3784IGN#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3784 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LA5661M; MCP19117-E/MQ; MCP19116-E/MJ; LM5022MM/NOPB; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783625-LTC3784IGN#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3784 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LA5661M; MCP19117-E/MQ; MCP19116-E/MJ; LM5022MM/NOPB; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784IGN#PBF - 783625-LTC3784IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784IGN#PBF
783625-LTC3784IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784IGN#PBF 783625-LTC3784IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783625-LTC3784IGN#PB F Series: PolyPhase Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-SSOP (0.173", 4.40mm Width) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 105kHz ~ 760kHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 60 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3784 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 96% Alternative Parts (Cross-Reference): LA5661M; MCP19117-E/MQ; MCP19116-E/MJ; LM5022MM/NOPB; Introduction Date: February 10, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783625-LTC3784IGN#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-SSOP (0.173", 4.40mm Width)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 105kHz ~ 760kHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 60 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3784
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 96%
Alternative Parts (Cross-Reference): LA5661M; MCP19117-E/MQ; MCP19116-E/MJ; LM5022MM/NOPB;
Introduction Date: February 10, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783625-LTC3784IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3784IGN#PBF
Configuration / Function Boost; Boost
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.173", 4.40mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data