Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3775IMSE#TRPBF 783617-LTC3775IMSE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783617-LTC3775IMSE#T RPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3775 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): LM3485MM/HAPB; LM3485MM/HALF; LM3485MMX/HALF; LM3485MMX/HAPB; Introduction Date: October 21, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783617-LTC3775IMSE#T RPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3775 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): LM3485MM/HAPB; LM3485MM/HALF; LM3485MMX/HALF; LM3485MMX/HAPB; Introduction Date: October 21, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3775IMSE#TRPBF - 783617-LTC3775IMSE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3775IMSE#TRPBF
783617-LTC3775IMSE#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3775IMSE#TRPBF 783617-LTC3775IMSE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783617-LTC3775IMSE#T RPBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 1MHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Supply Voltage: 4.5 V ~ 38 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3775 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): LM3485MM/HAPB; LM3485MM/HALF; LM3485MMX/HALF; LM3485MMX/HAPB; Introduction Date: October 21, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783617-LTC3775IMSE#TRPBF
Series: PolyPhase
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Supply Voltage: 4.5 V ~ 38 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3775
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): LM3485MM/HAPB; LM3485MM/HALF; LM3485MMX/HALF; LM3485MMX/HAPB;
Introduction Date: October 21, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783617-LTC3775IMSE#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3775IMSE#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data