Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3773EG#PBF 783615-LTC3773EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783615-LTC3773EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz ~ 560kHz Control Features: Enable, Power Good, Tracking Supply Voltage: 3.3 V ~ 36 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3773 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): L6713A; L6701; L6701TR; CS5305GDWR28; Introduction Date: January 29, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783615-LTC3773EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz ~ 560kHz Control Features: Enable, Power Good, Tracking Supply Voltage: 3.3 V ~ 36 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3773 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): L6713A; L6701; L6701TR; CS5305GDWR28; Introduction Date: January 29, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3773EG#PBF - 783615-LTC3773EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3773EG#PBF
783615-LTC3773EG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3773EG#PBF 783615-LTC3773EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783615-LTC3773EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 36-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz ~ 560kHz Control Features: Enable, Power Good, Tracking Supply Voltage: 3.3 V ~ 36 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3773 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 36-SSOP Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): L6713A; L6701; L6701TR; CS5305GDWR28; Introduction Date: January 29, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783615-LTC3773EG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 36-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 220kHz ~ 560kHz
Control Features: Enable, Power Good, Tracking
Supply Voltage: 3.3 V ~ 36 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3773
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-SSOP
Duty Cycle (Maximum): 98.5%
Alternative Parts (Cross-Reference): L6713A; L6701; L6701TR; CS5305GDWR28;
Introduction Date: January 29, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783615-LTC3773EG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3773EG#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP (0.209", 5.30mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412EFE#TRPBF - 089045-LTC3412EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck, Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3426ES6#TRMPBF - 020582-LTC3426ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3827EG-1#PBF - 072600-LTC3827EG-1#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP
View Details