Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772BETS8#TRPBF 783614-LTC3772BETS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783614-LTC3772BETS8# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 550kHz Control Features: Current Limit, Enable Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3772B Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3475MFX; RT8101APSP; RT9214PSP; RT8101APS; Introduction Date: September 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783614-LTC3772BETS8# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 550kHz Control Features: Current Limit, Enable Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3772B Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3475MFX; RT8101APSP; RT9214PSP; RT8101APS; Introduction Date: September 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772BETS8#TRPBF - 783614-LTC3772BETS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772BETS8#TRPBF
783614-LTC3772BETS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772BETS8#TRPBF 783614-LTC3772BETS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783614-LTC3772BETS8# TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-8 Thin, TSOT-23-8 Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 200kHz ~ 550kHz Control Features: Current Limit, Enable Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Family Name: LTC3772B Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-8 Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): LM3475MFX; RT8101APSP; RT9214PSP; RT8101APS; Introduction Date: September 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783614-LTC3772BETS8#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-8 Thin, TSOT-23-8
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 550kHz
Control Features: Current Limit, Enable
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LTC3772B
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-8
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): LM3475MFX; RT8101APSP; RT9214PSP; RT8101APS;
Introduction Date: September 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783614-LTC3772BETS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3772BETS8#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SOT23; Other; SOT-23-8 Thin, TSOT-23-8
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3412AEUF#PBF - 020570-LTC3412AEUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-TR - 072466-LTC1435CG-TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT3748IMS#PBF - 020418-LT3748IMS#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Output Voltage Type Transistor Driver
Package Type Other; 16-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3851EUD#PBF - 020623-LTC3851EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 16-QFN-EP (3x3)
View Details