Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#TRPBF 783613-LTC3770EUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783613-LTC3770EUH#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 32 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3770 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-05CRT; CHL8214-00CRT; Introduction Date: December 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783613-LTC3770EUH#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 32 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3770 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-05CRT; CHL8214-00CRT; Introduction Date: December 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#TRPBF - 783613-LTC3770EUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#TRPBF
783613-LTC3770EUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#TRPBF 783613-LTC3770EUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783613-LTC3770EUH#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 32 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3770 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-05CRT; CHL8214-00CRT; Introduction Date: December 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783613-LTC3770EUH#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 32 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3770
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; CHL8214-05CRT; CHL8214-00CRT;
Introduction Date: December 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783613-LTC3770EUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EUH#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data