Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EG#PBF 783611-LTC3770EG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783611-LTC3770EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 32 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3770 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): LM27241MTCX/NOPB; LM27241MTC; LM3150MH; LM27241MTC/NOPB; Introduction Date: December 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783611-LTC3770EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 32 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3770 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): LM27241MTCX/NOPB; LM27241MTC; LM3150MH; LM27241MTC/NOPB; Introduction Date: December 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EG#PBF - 783611-LTC3770EG#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EG#PBF
783611-LTC3770EG#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EG#PBF 783611-LTC3770EG#PBF
Manufacturer: Linear Technology Win Source Part Number: 783611-LTC3770EG#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.209", 5.30mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 32 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3770 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): LM27241MTCX/NOPB; LM27241MTC; LM3150MH; LM27241MTC/NOPB; Introduction Date: December 13, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783611-LTC3770EG#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 32 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3770
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): LM27241MTCX/NOPB; LM27241MTC; LM3150MH; LM27241MTC/NOPB;
Introduction Date: December 13, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783611-LTC3770EG#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3770EG#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data