Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3737EUF#TRPBF 783602-LTC3737EUF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783602-LTC3737EUF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3737 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): XC9503B093AR-G; Si9142CW; RT9218GS; XC9503B093AR; Introduction Date: April 22, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783602-LTC3737EUF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3737 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): XC9503B093AR-G; Si9142CW; RT9218GS; XC9503B093AR; Introduction Date: April 22, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3737EUF#TRPBF - 783602-LTC3737EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3737EUF#TRPBF
783602-LTC3737EUF#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3737EUF#TRPBF 783602-LTC3737EUF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783602-LTC3737EUF#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 300kHz ~ 750kHz Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking Supply Voltage: 2.75 V ~ 9.8 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3737 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Duty Cycle (Maximum): 100% Alternative Parts (Cross-Reference): XC9503B093AR-G; Si9142CW; RT9218GS; XC9503B093AR; Introduction Date: April 22, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783602-LTC3737EUF#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 750kHz
Control Features: Current Limit, Enable, Power Good, Soft Start, Tracking
Supply Voltage: 2.75 V ~ 9.8 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3737
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Duty Cycle (Maximum): 100%
Alternative Parts (Cross-Reference): XC9503B093AR-G; Si9142CW; RT9218GS; XC9503B093AR;
Introduction Date: April 22, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783602-LTC3737EUF#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3737EUF#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 24-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Power Good, Soft Start, Tracking
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1170IQ#PBF - 1057946-LT1170IQ#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Cuk, Flyback, Forward Converter
Output Voltage Type Adjustable / Variable; Adjustable
Package Type DPAK; Other; 5-DDPAK
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SSOP; Other; TSSOP
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1270CT#PBF - 041237-LT1270CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3473EDD#PBF - 041246-LT3473EDD#PBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details