Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CUHF#PBF 783595-LTC3732CUHF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783595-LTC3732CUHF#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 680kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.5 V ~ 7 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3732 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; RT8101APS; CHL8214-03CRT; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783595-LTC3732CUHF#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 680kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.5 V ~ 7 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3732 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; RT8101APS; CHL8214-03CRT; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CUHF#PBF - 783595-LTC3732CUHF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CUHF#PBF
783595-LTC3732CUHF#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CUHF#PBF 783595-LTC3732CUHF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783595-LTC3732CUHF#P BF Series: PolyPhase Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 38-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 680kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.5 V ~ 7 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3732 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; RT8101APS; CHL8214-03CRT; Introduction Date: June 03, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783595-LTC3732CUHF#PBF
Series: PolyPhase
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 38-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 680kHz
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 7 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3732
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Duty Cycle (Maximum): 98.5%
Alternative Parts (Cross-Reference): CHL8214-06CRT; CHL8214-02CRT; RT8101APS; CHL8214-03CRT;
Introduction Date: June 03, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783595-LTC3732CUHF#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3732CUHF#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 38-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data