Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IUH#TRPBF 783594-LTC3731IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783594-LTC3731IUH#TR PBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Supply Voltage: 3.8 V ~ 7 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3731 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783594-LTC3731IUH#TR PBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Supply Voltage: 3.8 V ~ 7 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3731 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IUH#TRPBF - 783594-LTC3731IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IUH#TRPBF
783594-LTC3731IUH#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IUH#TRPBF 783594-LTC3731IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783594-LTC3731IUH#TR PBF Series: PolyPhase Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 225kHz ~ 680kHz Control Features: Enable, Phase Control, Power Good, Soft Start Supply Voltage: 3.8 V ~ 7 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3731 Output Phases: 3 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783594-LTC3731IUH#TRPBF
Series: PolyPhase
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 225kHz ~ 680kHz
Control Features: Enable, Phase Control, Power Good, Soft Start
Supply Voltage: 3.8 V ~ 7 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3731
Output Phases: 3
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 98.5%
Alternative Parts (Cross-Reference): CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT1; CHL8214-02CRT;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783594-LTC3731IUH#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3731IUH#TRPBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Phase Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data