Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCGN#PBF 783590-LTC3728LCGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783590-LTC3728LCGN#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 260kHz ~ 550kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3728L Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): UC2874N-2; UC2874N-1; IR3584MTRPBF; UC1874J-2; Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783590-LTC3728LCGN#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 260kHz ~ 550kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3728L Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): UC2874N-2; UC2874N-1; IR3584MTRPBF; UC1874J-2; Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCGN#PBF - 783590-LTC3728LCGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCGN#PBF
783590-LTC3728LCGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCGN#PBF 783590-LTC3728LCGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783590-LTC3728LCGN#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 260kHz ~ 550kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3728L Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): UC2874N-2; UC2874N-1; IR3584MTRPBF; UC1874J-2; Introduction Date: October 24, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783590-LTC3728LCGN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 260kHz ~ 550kHz
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 28 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3728L
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): UC2874N-2; UC2874N-1; IR3584MTRPBF; UC1874J-2;
Introduction Date: October 24, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783590-LTC3728LCGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3728LCGN#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data