Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727LXEUH-1#PBF 783587-LTC3727LXEUH-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783587-LTC3727LXEUH- 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 255kHz ~ 530kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3727LX-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): BD9526AMUV-E2; BD9526AMUV; TPS51285BRUKR; TPS51285BRUKT; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783587-LTC3727LXEUH- 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 255kHz ~ 530kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3727LX-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): BD9526AMUV-E2; BD9526AMUV; TPS51285BRUKR; TPS51285BRUKT; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727LXEUH-1#PBF - 783587-LTC3727LXEUH-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727LXEUH-1#PBF
783587-LTC3727LXEUH-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727LXEUH-1#PBF 783587-LTC3727LXEUH-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783587-LTC3727LXEUH- 1#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-WFQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 255kHz ~ 530kHz Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3727LX-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 32-QFN (5x5) Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): BD9526AMUV-E2; BD9526AMUV; TPS51285BRUKR; TPS51285BRUKT; Introduction Date: January 12, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783587-LTC3727LXEUH-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-WFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 255kHz ~ 530kHz
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4 V ~ 28 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3727LX-1
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-QFN (5x5)
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): BD9526AMUV-E2; BD9526AMUV; TPS51285BRUKR; TPS51285BRUKT;
Introduction Date: January 12, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783587-LTC3727LXEUH-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3727LXEUH-1#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-WFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start
Unlock Full Specs
to access all available technical data