Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3722IGN-1#PBF 783581-LTC3722IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783581-LTC3722IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge Control Features: Current Limit, Ramp, Soft Start Supply Voltage: 3.8 V ~ 10.25 V Number of Outputs: 6 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LTC3722-1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): MAX17007AGTI+W; MAX17007AGTI+TW; MAX17007BGTI+; MAX17007BGTI+T; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783581-LTC3722IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge Control Features: Current Limit, Ramp, Soft Start Supply Voltage: 3.8 V ~ 10.25 V Number of Outputs: 6 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LTC3722-1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): MAX17007AGTI+W; MAX17007AGTI+TW; MAX17007BGTI+; MAX17007BGTI+T; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3722IGN-1#PBF - 783581-LTC3722IGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3722IGN-1#PBF
783581-LTC3722IGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3722IGN-1#PBF 783581-LTC3722IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783581-LTC3722IGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Full-Bridge Control Features: Current Limit, Ramp, Soft Start Supply Voltage: 3.8 V ~ 10.25 V Number of Outputs: 6 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: Yes Family Name: LTC3722-1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 98.5% Alternative Parts (Cross-Reference): MAX17007AGTI+W; MAX17007AGTI+TW; MAX17007BGTI+; MAX17007BGTI+T; Introduction Date: March 18, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783581-LTC3722IGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Full-Bridge
Control Features: Current Limit, Ramp, Soft Start
Supply Voltage: 3.8 V ~ 10.25 V
Number of Outputs: 6
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: Yes
Family Name: LTC3722-1
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Duty Cycle (Maximum): 98.5%
Alternative Parts (Cross-Reference): MAX17007AGTI+W; MAX17007AGTI+TW; MAX17007BGTI+; MAX17007BGTI+T;
Introduction Date: March 18, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783581-LTC3722IGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3722IGN-1#PBF
Configuration / Function Full-Bridge
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054CN8#PBF - 041231-LT1054CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3405AES6-1.8#TRMPBF - 104978-LTC3405AES6-1.8#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRPBF - 088350-LTC3528EDDB#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3419EDD#PBF - 020577-LTC3419EDD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x3)
View Details