Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EGN-1#PBF 783580-LTC3721EGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783580-LTC3721EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: Up to 1MHz Control Features: Current Limit, Soft Start Supply Voltage: Up to 10V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3721-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 50% Alternative Parts (Cross-Reference): HV9608TS-G; HV9608TS; LM5041MTCX; LM5041MTC; Introduction Date: May 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783580-LTC3721EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: Up to 1MHz Control Features: Current Limit, Soft Start Supply Voltage: Up to 10V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3721-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 50% Alternative Parts (Cross-Reference): HV9608TS-G; HV9608TS; LM5041MTCX; LM5041MTC; Introduction Date: May 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EGN-1#PBF - 783580-LTC3721EGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EGN-1#PBF
783580-LTC3721EGN-1#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EGN-1#PBF 783580-LTC3721EGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783580-LTC3721EGN-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Up/Step-Down Topology: Push-Pull Frequency - Switching: Up to 1MHz Control Features: Current Limit, Soft Start Supply Voltage: Up to 10V Number of Outputs: 2 Output Configuration: Positive, Isolation Capable Synchronous Rectifier: No Family Name: LTC3721-1 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Duty Cycle (Maximum): 50% Alternative Parts (Cross-Reference): HV9608TS-G; HV9608TS; LM5041MTCX; LM5041MTC; Introduction Date: May 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783580-LTC3721EGN-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Push-Pull
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Soft Start
Supply Voltage: Up to 10V
Number of Outputs: 2
Output Configuration: Positive, Isolation Capable
Synchronous Rectifier: No
Family Name: LTC3721-1
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Duty Cycle (Maximum): 50%
Alternative Parts (Cross-Reference): HV9608TS-G; HV9608TS; LM5041MTCX; LM5041MTC;
Introduction Date: May 07, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783580-LTC3721EGN-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3721EGN-1#PBF
Configuration / Function Push-Pull
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Soft Start
Unlock Full Specs
to access all available technical data