Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#TRPBF 783579-LTC3720EGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783579-LTC3720EGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Controller, Intel Pentium Mounting: SMD Voltage - Output: 1.05 V ~ 1.83 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3720 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT; Introduction Date: February 05, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783579-LTC3720EGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Controller, Intel Pentium Mounting: SMD Voltage - Output: 1.05 V ~ 1.83 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3720 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT; Introduction Date: February 05, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#TRPBF - 783579-LTC3720EGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#TRPBF
783579-LTC3720EGN#TRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#TRPBF 783579-LTC3720EGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783579-LTC3720EGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 28-SSOP (0.154", 3.90mm Width) Applications: Controller, Intel Pentium Mounting: SMD Voltage - Output: 1.05 V ~ 1.83 V Voltage - Input: 4 V ~ 36 V Number of Outputs: 1 Family Name: LTC3720 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT; Introduction Date: February 05, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783579-LTC3720EGN#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SSOP (0.154", 3.90mm Width)
Applications: Controller, Intel Pentium
Mounting: SMD
Voltage - Output: 1.05 V ~ 1.83 V
Voltage - Input: 4 V ~ 36 V
Number of Outputs: 1
Family Name: LTC3720
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): ADP3422JRUZ; ADP3422JRU; CHL8214-06CRT; CHL8214-02CRT;
Introduction Date: February 05, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783579-LTC3720EGN#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3720EGN#TRPBF
Package Type SSOP; Other; 28-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3582EUD-5#PBF - 020411-LT3582EUD-5#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type Other; 16-QFN-EP (3x3)
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1963AEST-3.3#PBF - 020364-LT1963AEST-3.3#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
View Details
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3733CG#PBF - 020606-LTC3733CG#PBF - Win Source Electronics
Specs
Package Type SSOP; Other; 36-SSOP
Special Features Multiple Outputs
Output Voltage 0.8000 to 1.55 volts
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1771IS8#PBF - 020508-LTC1771IS8#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details