Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3711EGN#PBF 783577-LTC3711EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783577-LTC3711EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3711 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): BD9778F; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783577-LTC3711EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3711 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): BD9778F; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3711EGN#PBF - 783577-LTC3711EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3711EGN#PBF
783577-LTC3711EGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3711EGN#PBF 783577-LTC3711EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783577-LTC3711EGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 24-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Enable, Power Good, Soft Start Supply Voltage: 4 V ~ 36 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3711 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Duty Cycle (Maximum): 90% Alternative Parts (Cross-Reference): BD9778F; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT; Introduction Date: March 27, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783577-LTC3711EGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Enable, Power Good, Soft Start
Supply Voltage: 4 V ~ 36 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3711
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Duty Cycle (Maximum): 90%
Alternative Parts (Cross-Reference): BD9778F; CHL8214-00CRT; CHL8214-04CRT; CHL8214-06CRT;
Introduction Date: March 27, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783577-LTC3711EGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3711EGN#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 24-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1877EMS8#TRPBF - 020520-LTC1877EMS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1425CS#TRPBF - 1058264-LT1425CS#TRPBF - Win Source Electronics
Specs
Configuration / Function Flyback
Package Type SOIC; Other; 16-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3970IMS#TRPBF - 020425-LT3970IMS#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LT1241IS8#TRPBF - 105638-LT1241IS8#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details