Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707IGN#PBF 783574-LTC3707IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783574-LTC3707IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3707 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): LM2641MTC-ADJ; LM2641MTCX-ADJ/NOPB; LM2641MTCX-ADJ; LM2641MTC-ADJ/NOPB; Introduction Date: June 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783574-LTC3707IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3707 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): LM2641MTC-ADJ; LM2641MTCX-ADJ/NOPB; LM2641MTCX-ADJ; LM2641MTC-ADJ/NOPB; Introduction Date: June 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707IGN#PBF - 783574-LTC3707IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707IGN#PBF
783574-LTC3707IGN#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707IGN#PBF 783574-LTC3707IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783574-LTC3707IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 220kHz Control Features: Enable, Frequency Control, Power Good, Soft Start Supply Voltage: 4.5 V ~ 28 V Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: LTC3707 Output Phases: 2 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Duty Cycle (Maximum): 99.4% Alternative Parts (Cross-Reference): LM2641MTC-ADJ; LM2641MTCX-ADJ/NOPB; LM2641MTCX-ADJ; LM2641MTC-ADJ/NOPB; Introduction Date: June 19, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783574-LTC3707IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-SSOP (0.154", 3.90mm Width)
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 220kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5 V ~ 28 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: LTC3707
Output Phases: 2
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Duty Cycle (Maximum): 99.4%
Alternative Parts (Cross-Reference): LM2641MTC-ADJ; LM2641MTCX-ADJ/NOPB; LM2641MTCX-ADJ; LM2641MTC-ADJ/NOPB;
Introduction Date: June 19, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783574-LTC3707IGN#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3707IGN#PBF
Configuration / Function Buck; Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 28-SSOP (0.154", 3.90mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824EMSE#TRPBF - 020617-LTC3824EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506CR#PBF - 086773-LT1506CR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-7
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144CN8#PBF - 072432-LTC1144CN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3508HFE#PBF - 072377-LT3508HFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details