Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704IMS#PBF 783571-LTC3704IMS#PBF

Description
Win Source Part Number: 783571-LTC3704IMS#PB F Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Polarity: Negative Topology: Cuk Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control Supply Voltage: 2.5 V ~ 36 V Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3704 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): TS3063CS RL; TS3063CB RL; IRU3065CLTRPbF; IRU3065CLTR; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Win Source Part Number: 783571-LTC3704IMS#PB F Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Polarity: Negative Topology: Cuk Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control Supply Voltage: 2.5 V ~ 36 V Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3704 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): TS3063CS RL; TS3063CB RL; IRU3065CLTRPbF; IRU3065CLTR; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704IMS#PBF - 783571-LTC3704IMS#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704IMS#PBF
783571-LTC3704IMS#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704IMS#PBF 783571-LTC3704IMS#PBF
Win Source Part Number: 783571-LTC3704IMS#PB F Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Polarity: Negative Topology: Cuk Frequency - Switching: 50kHz ~ 1MHz Control Features: Enable, Frequency Control Supply Voltage: 2.5 V ~ 36 V Number of Outputs: 1 Synchronous Rectifier: No Family Name: LTC3704 Output Phases: 1 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP Duty Cycle (Maximum): 92% Alternative Parts (Cross-Reference): TS3063CS RL; TS3063CB RL; IRU3065CLTRPbF; IRU3065CLTR; Introduction Date: May 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Win Source Part Number: 783571-LTC3704IMS#PBF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Polarity: Negative
Topology: Cuk
Frequency - Switching: 50kHz ~ 1MHz
Control Features: Enable, Frequency Control
Supply Voltage: 2.5 V ~ 36 V
Number of Outputs: 1
Synchronous Rectifier: No
Family Name: LTC3704
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
Duty Cycle (Maximum): 92%
Alternative Parts (Cross-Reference): TS3063CS RL; TS3063CB RL; IRU3065CLTRPbF; IRU3065CLTR;
Introduction Date: May 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783571-LTC3704IMS#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3704IMS#PBF
Configuration / Function Buck-Boost; Cuk
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1176CN8-5#PBF - 072229-LT1176CN8-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Flyback
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1503CMS8-2 - 072478-LTC1503CMS8-2 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1506IS8-3.3#TRPBF - 1058399-LT1506IS8-3.3#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3824EMSE#TRPBF - 020617-LTC3824EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 10-MSOP-EP
View Details