Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ-1#PBF 783565-LTC3676HUJ-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783565-LTC3676HUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676HUJ-1#TRPBF; LTC3676IUJ-1#PBF; LTC3676EUJ-1#PBF; LTC3676IUJ-1#TRPBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783565-LTC3676HUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676HUJ-1#TRPBF; LTC3676IUJ-1#PBF; LTC3676EUJ-1#PBF; LTC3676IUJ-1#TRPBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ-1#PBF - 783565-LTC3676HUJ-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ-1#PBF
783565-LTC3676HUJ-1#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ-1#PBF 783565-LTC3676HUJ-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783565-LTC3676HUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676HUJ-1#TRPBF; LTC3676IUJ-1#PBF; LTC3676EUJ-1#PBF; LTC3676IUJ-1#TRPBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783565-LTC3676HUJ-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 40-WFQFN Exposed Pad
Applications: Converter, i.MX6
Mounting: SMD
Voltage - Output: Adjustable
Voltage - Input: 2.7 V ~ 5.5 V
Number of Outputs: 7
Family Name: LTC3676-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3676HUJ-1#TRPBF; LTC3676IUJ-1#PBF; LTC3676EUJ-1#PBF; LTC3676IUJ-1#TRPBF;
Introduction Date: June 28, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783565-LTC3676HUJ-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ-1#PBF
Package Type Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1044CN - 072417-LTC1044CN - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-PDIP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1266CS-3.3 - 072445-LTC1266CS-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3010HMS8E#PBF - 020378-LT3010HMS8E#PBF - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3693EMSE#PBF - 020417-LT3693EMSE#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details