Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ#PBF 783564-LTC3676HUJ#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783564-LTC3676HUJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676HUJ#TRPBF; LTC3676IUJ#TRPBF; LTC3676EUJ#PBF; LTC3676EUJ#TRPBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783564-LTC3676HUJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676HUJ#TRPBF; LTC3676IUJ#TRPBF; LTC3676EUJ#PBF; LTC3676EUJ#TRPBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ#PBF - 783564-LTC3676HUJ#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ#PBF
783564-LTC3676HUJ#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ#PBF 783564-LTC3676HUJ#PBF
Manufacturer: Linear Technology Win Source Part Number: 783564-LTC3676HUJ#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 150°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676HUJ#TRPBF; LTC3676IUJ#TRPBF; LTC3676EUJ#PBF; LTC3676EUJ#TRPBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783564-LTC3676HUJ#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C
Package: 40-WFQFN Exposed Pad
Applications: Converter, i.MX6
Mounting: SMD
Voltage - Output: Adjustable
Voltage - Input: 2.7 V ~ 5.5 V
Number of Outputs: 7
Family Name: LTC3676
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3676HUJ#TRPBF; LTC3676IUJ#TRPBF; LTC3676EUJ#PBF; LTC3676EUJ#TRPBF;
Introduction Date: June 28, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783564-LTC3676HUJ#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676HUJ#PBF
Package Type Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1110CS8-5 - 072198-LT1110CS8-5 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Fixed; Fixed
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1618EMS#PBF - 020284-LT1618EMS#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3612EUDC#PBF - 020593-LTC3612EUDC#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 20-QFN (3x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528BEDDB#TRMPBF - 020587-LTC3528BEDDB#TRMPBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details