Win Source Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ-1#PBF 783563-LTC3676EUJ-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783563-LTC3676EUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676EUJ-1#TRPBF; LTC3676HUJ-1#TRPBF; LTC3676HUJ-1#PBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783563-LTC3676EUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676EUJ-1#TRPBF; LTC3676HUJ-1#TRPBF; LTC3676HUJ-1#PBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ-1#PBF - 783563-LTC3676EUJ-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ-1#PBF
783563-LTC3676EUJ-1#PBF
PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ-1#PBF 783563-LTC3676EUJ-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 783563-LTC3676EUJ-1# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 40-WFQFN Exposed Pad Applications: Converter, i.MX6 Mounting: SMD Voltage - Output: Adjustable Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 7 Family Name: LTC3676-1 Categories: Integrated Circuits (ICs) Manufacturer Package: 40-QFN (6x6) Alternative Parts (Cross-Reference): LTC3676EUJ-1#TRPBF; LTC3676HUJ-1#TRPBF; LTC3676HUJ-1#PBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783563-LTC3676EUJ-1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 40-WFQFN Exposed Pad
Applications: Converter, i.MX6
Mounting: SMD
Voltage - Output: Adjustable
Voltage - Input: 2.7 V ~ 5.5 V
Number of Outputs: 7
Family Name: LTC3676-1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-QFN (6x6)
Alternative Parts (Cross-Reference): LTC3676EUJ-1#TRPBF; LTC3676HUJ-1#TRPBF; LTC3676HUJ-1#PBF;
Introduction Date: June 28, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 783563-LTC3676EUJ-1#PBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LTC3676EUJ-1#PBF
Package Type Other; 40-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1439CG - 072469-LTC1439CG - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 36-SSOP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1584CT-3.6 - 072300-LT1584CT-3.6 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-3
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1147CS8-3.3 - 072433-LTC1147CS8-3.3 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Transistor Driver
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3489EMS8E#PBF - 072372-LT3489EMS8E#PBF - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details