Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3649IFE#PBF 783561-LTC3649IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783561-LTC3649IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LTC3649 Output Voltage: 0V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Output Voltage MAX: 55V Input Voltage MIN: 3.1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17506ATP+; MAX17506ATP+T; TPS54360BQDDARWB; MAX17544ATP+T; Introduction Date: December 17, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783561-LTC3649IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LTC3649 Output Voltage: 0V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Output Voltage MAX: 55V Input Voltage MIN: 3.1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17506ATP+; MAX17506ATP+T; TPS54360BQDDARWB; MAX17544ATP+T; Introduction Date: December 17, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3649IFE#PBF - 783561-LTC3649IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3649IFE#PBF
783561-LTC3649IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3649IFE#PBF 783561-LTC3649IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783561-LTC3649IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 1MHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Output Current: 4A Family Name: LTC3649 Output Voltage: 0V Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Output Voltage MAX: 55V Input Voltage MIN: 3.1V Voltage Input MAX: 60V Alternative Parts (Cross-Reference): MAX17506ATP+; MAX17506ATP+T; TPS54360BQDDARWB; MAX17544ATP+T; Introduction Date: December 17, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783561-LTC3649IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: LTC3649
Output Voltage: 0V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Output Voltage MAX: 55V
Input Voltage MIN: 3.1V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): MAX17506ATP+; MAX17506ATP+T; TPS54360BQDDARWB; MAX17544ATP+T;
Introduction Date: December 17, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783561-LTC3649IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3649IFE#PBF
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 0.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3545EUD#PBF - 072577-LTC3545EUD#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 16-QFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3850EUF#PBF - 072604-LTC3850EUF#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 28-QFN (4x4)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3501EFE#PBF - 020404-LT3501EFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details